SCS Anti-Static, ESD Bags, Materials D272430

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP607-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP607-ND
Anti-Static, ESD Bags, Materials SCP607-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 24x30; Bag Type Scs - 01AC7141 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 24x30; Bag Type Scs
01AC7141
Moisture Barrier Bag, Heat Seal, 24x30; Bag Type Scs 01AC7141
MOISTURE BARRIER BAG, HEAT SEAL, 24"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:24"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 24"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:24"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number SCP607-ND 01AC7141
Product Name Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 24x30; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details