SCS Moisture Barrier Bag, Heat Seal, 21x24; Bag Type Scs D272124

Description
MOISTURE BARRIER BAG, HEAT SEAL, 21"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:21"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 21"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:21"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 21x24; Bag Type Scs - 01AC7140 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 21x24; Bag Type Scs
01AC7140
Moisture Barrier Bag, Heat Seal, 21x24; Bag Type Scs 01AC7140
MOISTURE BARRIER BAG, HEAT SEAL, 21"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:21"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 21"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:21"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7140
Product Name Moisture Barrier Bag, Heat Seal, 21x24; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details
Sliding Lid Compartment Boxes - 1-13/64X61/64X1/4 (30.5X24.4X6.6 MM) 5 CELL INSERT BOX - IB05/A2 - MOCAP LLC
Specs
Container Type Box
Height 0.4880 inch (12.4 mm)
Length 3.85 inch (97.69 mm)
View Details