The Isolation Transformer, part number 60R2554, features a primary winding rated at 230V and provides two secondary outputs of 12V at a maximum current of 500 mA. It is designed for applications requiring isolation and voltage transformation, with a power rating of 12 VA. The transformer is compliant with RoHS standards, ensuring it meets environmental regulations. Key specifications include a maximum winding temperature of 55°C and a dielectric strength of 3,750 Vrms. The transformer is manufactured in accordance with EN60950 and EN61558 standards, which are relevant for safety and performance in electrical equipment. The winding wire is polyurethane coated, and the core is rated at 400/50. This transformer is suitable for chassis mounting and is part of a series that includes various power ratings and output configurations.
Isolation Transformer, 12 VA, 1 x 230V, 2 x 12V, 500 mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 60R2554 |
| Product Name | Isolation Transformer, 12 Va, 1 X 230V, 2 X 12V, 500 Ma Rohs Compliant Pro Power |
| Transformer Type | Isolation |