HEATSHRINK, ADHESIVE, 39MM, BLACK, 1.2M; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Shrink Wrap and Stretch Films |
| Product Number | 01M7252 |
| Product Name | Heatshrink, Adhesive, 39Mm, Black, 1.2M; Shrink Ratio Pro Power |