Desco Industries, Inc. SCS Black Rubber ESD / Anti-Static Runner COND48600FM - 50 ft Length - 4 ft Wide - 0.06 in Thick COND48600FM

Description
The SCS black rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The SCS black rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Black Rubber ESD / Anti-Static Runner COND48600FM - 50 ft Length - 4 ft Wide - 0.06 in Thick - 051111-17546 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Black Rubber ESD / Anti-Static Runner COND48600FM - 50 ft Length - 4 ft Wide - 0.06 in Thick
051111-17546
SCS Black Rubber ESD / Anti-Static Runner COND48600FM - 50 ft Length - 4 ft Wide - 0.06 in Thick 051111-17546
The SCS black rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.06 in.

The SCS black rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 051111-17546
Product Name SCS Black Rubber ESD / Anti-Static Runner COND48600FM - 50 ft Length - 4 ft Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Anti-Slip Floor Mats - 2580567 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 394 inch (10000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details