Protektive Pak Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power CGP-5

Description
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.4mm; Grommet Colour:Natural; Height:4.8mmRoHS Compliant: Yes
Datasheet
Description
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.4mm; Grommet Colour:Natural; Height:4.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power - 23N3662 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power
23N3662
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power 23N3662
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.4mm; Grommet Colour:Natural; Height:4.8mmRoHS Compliant: Yes

GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.4mm; Grommet Colour:Natural; Height:4.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 23N3662
Product Name Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details