Protektive Pak Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power CGP-2

Description
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Natural; Height:4.4mmRoHS Compliant: Yes
Datasheet
Description
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Natural; Height:4.4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power - 23N3659 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power
23N3659
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power 23N3659
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Natural; Height:4.4mmRoHS Compliant: Yes

GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Natural; Height:4.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 23N3659
Product Name Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/G - S60/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details