Protektive Pak Heat Shrink Tubing, 18Mm Id, Po, Red, 9.84Ft; Shrink Ratio Pro Power CGFC-18/6-2

Description
HEAT SHRINK TUBING, 18MM ID, PO, RED, 9.84FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:9.84ft; Length - Metric:3m; Product Range:CGFC Series RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 18MM ID, PO, RED, 9.84FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:9.84ft; Length - Metric:3m; Product Range:CGFC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 18Mm Id, Po, Red, 9.84Ft; Shrink Ratio Pro Power - 01M7129 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 18Mm Id, Po, Red, 9.84Ft; Shrink Ratio Pro Power
01M7129
Heat Shrink Tubing, 18Mm Id, Po, Red, 9.84Ft; Shrink Ratio Pro Power 01M7129
HEAT SHRINK TUBING, 18MM ID, PO, RED, 9.84FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:9.84ft; Length - Metric:3m; Product Range:CGFC Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 18MM ID, PO, RED, 9.84FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:9.84ft; Length - Metric:3m; Product Range:CGFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M7129
Product Name Heat Shrink Tubing, 18Mm Id, Po, Red, 9.84Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Tubing 1/4 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 6.4 mm - 70133161 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Push-in sleeve - NPQH-D-S10-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details