Protektive Pak Heat Shrink Tubing, 12Mm Id, Po, Trans, 13.123Ft; Shrink Ratio Pro Power CGFC-12/4-X

Description
HEAT SHRINK TUBING, 12MM ID, PO, TRANS, 13.123FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:13ft; Length - Metric:4m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12MM ID, PO, TRANS, 13.123FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:13ft; Length - Metric:4m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12Mm Id, Po, Trans, 13.123Ft; Shrink Ratio Pro Power - 02H5643 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12Mm Id, Po, Trans, 13.123Ft; Shrink Ratio Pro Power
02H5643
Heat Shrink Tubing, 12Mm Id, Po, Trans, 13.123Ft; Shrink Ratio Pro Power 02H5643
HEAT SHRINK TUBING, 12MM ID, PO, TRANS, 13.123FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:13ft; Length - Metric:4m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12MM ID, PO, TRANS, 13.123FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:13ft; Length - Metric:4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02H5643
Product Name Heat Shrink Tubing, 12Mm Id, Po, Trans, 13.123Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details