Protektive Pak Cable, Coax Digitial, Cg100L, Wht, 50M; Coaxial Cable Type Pro Power CG100 WHT 50M

Description
CABLE, COAX DIGITIAL, CG100L, WHT, 50M; Coaxial Cable Type:CG100; Wire Gauge:18AWG; Conductor Area CSA:0.82mm2; Impedance:75ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:White; Jacket Material:PVC; RoHS Compliant: Yes
Description
CABLE, COAX DIGITIAL, CG100L, WHT, 50M; Coaxial Cable Type:CG100; Wire Gauge:18AWG; Conductor Area CSA:0.82mm2; Impedance:75ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:White; Jacket Material:PVC; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax Digitial, Cg100L, Wht, 50M; Coaxial Cable Type Pro Power - 36AJ8731 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax Digitial, Cg100L, Wht, 50M; Coaxial Cable Type Pro Power
36AJ8731
Cable, Coax Digitial, Cg100L, Wht, 50M; Coaxial Cable Type Pro Power 36AJ8731
CABLE, COAX DIGITIAL, CG100L, WHT, 50M; Coaxial Cable Type:CG100; Wire Gauge:18AWG; Conductor Area CSA:0.82mm2; Impedance:75ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:White; Jacket Material:PVC; RoHS Compliant: Yes

CABLE, COAX DIGITIAL, CG100L, WHT, 50M; Coaxial Cable Type:CG100; Wire Gauge:18AWG; Conductor Area CSA:0.82mm2; Impedance:75ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:White; Jacket Material:PVC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ8731
Product Name Cable, Coax Digitial, Cg100L, Wht, 50M; Coaxial Cable Type Pro Power
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 920mm, double-end, for Latches - G125-FC11005L0-0920F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details