Protektive Pak Cable Clip, Round, 12Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power CBT-7286

Description
CABLE CLIP, ROUND, 12MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, ROUND, 12MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Round, 12Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power - 58M4169 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Round, 12Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power
58M4169
Cable Clip, Round, 12Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power 58M4169
CABLE CLIP, ROUND, 12MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes

CABLE CLIP, ROUND, 12MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 58M4169
Product Name Cable Clip, Round, 12Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720826 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clip
Diameter 0.669 inch (17 mm)
Material Aluminum; Aluminium
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details