Protektive Pak Cable Clip, Round, 6Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power CBT-7276

Description
CABLE CLIP, ROUND, 6MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, ROUND, 6MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Round, 6Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power - 58M4164 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Round, 6Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power
58M4164
Cable Clip, Round, 6Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power 58M4164
CABLE CLIP, ROUND, 6MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes

CABLE CLIP, ROUND, 6MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 58M4164
Product Name Cable Clip, Round, 6Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233522 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.276 inch (7 mm)
Material Pe
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details