Protektive Pak Cable Clip, Round, 5Mm, Wht, Pk100; Cable Clamp / Clip Type Pro Power CBT-7273

Description
CABLE CLIP, ROUND, 5MM, WHT, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:White; External Length:-; External Width:-; RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, ROUND, 5MM, WHT, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:White; External Length:-; External Width:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Round, 5Mm, Wht, Pk100; Cable Clamp / Clip Type Pro Power - 58M4161 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Round, 5Mm, Wht, Pk100; Cable Clamp / Clip Type Pro Power
58M4161
Cable Clip, Round, 5Mm, Wht, Pk100; Cable Clamp / Clip Type Pro Power 58M4161
CABLE CLIP, ROUND, 5MM, WHT, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:White; External Length:-; External Width:-; RoHS Compliant: Yes

CABLE CLIP, ROUND, 5MM, WHT, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:White; External Length:-; External Width:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 58M4161
Product Name Cable Clip, Round, 5Mm, Wht, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
P-Clips - 2538565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details