Protektive Pak Cable Clip, Round, 4Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power CBT-7272

Description
CABLE CLIP, ROUND, 4MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, ROUND, 4MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Round, 4Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power - 58M4160 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Round, 4Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power
58M4160
Cable Clip, Round, 4Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power 58M4160
CABLE CLIP, ROUND, 4MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes

CABLE CLIP, ROUND, 4MM, BLK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 58M4160
Product Name Cable Clip, Round, 4Mm, Blk, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
4 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details