Protektive Pak Cable Clip, Round, 3.5Mm, Black, Pk100; Cable Clamp / Clip Type Pro Power CBT-7270

Description
CABLE CLIP, ROUND, 3.5MM, BLACK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:3.5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, ROUND, 3.5MM, BLACK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:3.5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Round, 3.5Mm, Black, Pk100; Cable Clamp / Clip Type Pro Power - 58M4158 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Round, 3.5Mm, Black, Pk100; Cable Clamp / Clip Type Pro Power
58M4158
Cable Clip, Round, 3.5Mm, Black, Pk100; Cable Clamp / Clip Type Pro Power 58M4158
CABLE CLIP, ROUND, 3.5MM, BLACK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:3.5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes

CABLE CLIP, ROUND, 3.5MM, BLACK, PK100; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:3.5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 58M4158
Product Name Cable Clip, Round, 3.5Mm, Black, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865381 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.630 inch (16 mm)
Material Plated steel
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details