Protektive Pak Cable Ties; Cable Tie Material Pro Power CBBR7714

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370.84mm; Cable Tie Width:4.801mm; Cable Bundle Diameter Max:107.696mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370.84mm; Cable Tie Width:4.801mm; Cable Bundle Diameter Max:107.696mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 04N9715 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
04N9715
Cable Ties; Cable Tie Material Pro Power 04N9715
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370.84mm; Cable Tie Width:4.801mm; Cable Bundle Diameter Max:107.696mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370.84mm; Cable Tie Width:4.801mm; Cable Bundle Diameter Max:107.696mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 04N9715
Product Name Cable Ties; Cable Tie Material Pro Power
Length 14.6 inch (371 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details