Protektive Pak Cable, Utp, Cat 5E, 305M/box; Cable Shielding Pro Power CBBR7492

Description
CABLE, UTP, CAT 5E, 305M/BOX; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes
Datasheet
Description
CABLE, UTP, CAT 5E, 305M/BOX; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Utp, Cat 5E, 305M/box; Cable Shielding Pro Power - 50AC4887 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Utp, Cat 5E, 305M/box; Cable Shielding Pro Power
50AC4887
Cable, Utp, Cat 5E, 305M/box; Cable Shielding Pro Power 50AC4887
CABLE, UTP, CAT 5E, 305M/BOX; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

CABLE, UTP, CAT 5E, 305M/BOX; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC4887
Product Name Cable, Utp, Cat 5E, 305M/box; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details