Protektive Pak Cable Ties; Cable Tie Material Pro Power CBBR7268

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:499.872mm; Cable Tie Width:4.699mm; Cable Bundle Diameter Max:149.073mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: NA
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:499.872mm; Cable Tie Width:4.699mm; Cable Bundle Diameter Max:149.073mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 04N9702 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
04N9702
Cable Ties; Cable Tie Material Pro Power 04N9702
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:499.872mm; Cable Tie Width:4.699mm; Cable Bundle Diameter Max:149.073mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: NA

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:499.872mm; Cable Tie Width:4.699mm; Cable Bundle Diameter Max:149.073mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 04N9702
Product Name Cable Ties; Cable Tie Material Pro Power
Length 19.68 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details