Protektive Pak Cable Ties; Cable Tie Material Pro Power CBBR7256

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.946mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:53.543mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.946mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:53.543mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 04N9691 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
04N9691
Cable Ties; Cable Tie Material Pro Power 04N9691
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.946mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:53.543mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.946mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:53.543mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 04N9691
Product Name Cable Ties; Cable Tie Material Pro Power
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-259 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details