Protektive Pak Shielded Multipair Cable, 4 Pair, 1000Ft, Cat5E; Cable Shielding Pro Power CBBR6332

Description
SHIELDED MULTIPAIR CABLE, 4 PAIR, 1000FT, CAT5E; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE, 4 PAIR, 1000FT, CAT5E; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable, 4 Pair, 1000Ft, Cat5E; Cable Shielding Pro Power - 60R4035 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 4 Pair, 1000Ft, Cat5E; Cable Shielding Pro Power
60R4035
Shielded Multipair Cable, 4 Pair, 1000Ft, Cat5E; Cable Shielding Pro Power 60R4035
SHIELDED MULTIPAIR CABLE, 4 PAIR, 1000FT, CAT5E; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 4 PAIR, 1000FT, CAT5E; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R4035
Product Name Shielded Multipair Cable, 4 Pair, 1000Ft, Cat5E; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6522-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers