Protektive Pak Multiconductor Shielded Cable, Microphone, 2, 0.16 Mm , 20 X 0.1Mm, 328 Ft, 100 M Pro Power CBBR4168

Description
Multiconductor Shielded Cable, Microphone, 2, 0.16 mm , 20 x 0.1mm, 328 ft, 100 m
Description
Multiconductor Shielded Cable, Microphone, 2, 0.16 mm , 20 x 0.1mm, 328 ft, 100 m

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Shielded Cable, Microphone, 2, 0.16 Mm , 20 X 0.1Mm, 328 Ft, 100 M Pro Power - 72C0363 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, Microphone, 2, 0.16 Mm , 20 X 0.1Mm, 328 Ft, 100 M Pro Power
72C0363
Multiconductor Shielded Cable, Microphone, 2, 0.16 Mm , 20 X 0.1Mm, 328 Ft, 100 M Pro Power 72C0363
Multiconductor Shielded Cable, Microphone, 2, 0.16 mm , 20 x 0.1mm, 328 ft, 100 m

Multiconductor Shielded Cable, Microphone, 2, 0.16 mm , 20 x 0.1mm, 328 ft, 100 m

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72C0363
Product Name Multiconductor Shielded Cable, Microphone, 2, 0.16 Mm , 20 X 0.1Mm, 328 Ft, 100 M Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 350063 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details