Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
PROTEKTIVE PAK
CBBR4164 -- WIRE, HOOK UP TRI RATED, 0.05 MM , BLACK, 328 FT, 100 M PRO POWER
Protektive Pak
Wire, Hook Up Tri Rated, 0.05 Mm , Black, 328 Ft, 100 M Pro Power
CBBR4164
Description
Wire, Hook Up Tri Rated, 0.05 mm , Black, 328 ft, 100 m
Newark, An Avnet Company
Done
Datasheet
Description
Wire, Hook Up Tri Rated, 0.05 mm , Black, 328 ft, 100 m
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Wire, Hook Up Tri Rated, 0.05 Mm , Black, 328 Ft, 100 M Pro Power
72C0361
Wire, Hook Up Tri Rated, 0.05 Mm , Black, 328 Ft, 100 M Pro Power
72C0361
Wire, Hook Up Tri Rated, 0.05 mm , Black, 328 ft, 100 m
Wire, Hook Up Tri Rated, 0.05 mm , Black, 328 ft, 100 m
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
72C0361
Product Name
Wire, Hook Up Tri Rated, 0.05 Mm , Black, 328 Ft, 100 M Pro Power
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-20M-GN-2-X-D-1
Specs
Application
Instrumentation and Control
Cable Length
65.62 ft (200 dm)
Rated Temperature
-30 to 90 C (-22 to 194 F)
View Details
Hottinger Brüel & Kjær A/S
Low Outgassing Cable Assembly
60163A05
Specs
Application
Instrumentation and Control
View Details
RS Components, Ltd.
DisplayPort Cables
102520
Specs
Product Type
DisplayPort
Cable Length
3.3 ft (10.06 dm)
Standards / Certifications
RoHS
View Details
Harwin Plc
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok
G125-MC12605M1-0060F2
Specs
Gender
Female-Female
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details