Protektive Pak Cable Tie Mount; Mount Fixing Type Pro Power CBBR0913

Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon (Polyamide); Length:19.05mm; Width:19.05mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: NA
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon (Polyamide); Length:19.05mm; Width:19.05mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Pro Power - 04N9648 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Pro Power
04N9648
Cable Tie Mount; Mount Fixing Type Pro Power 04N9648
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon (Polyamide); Length:19.05mm; Width:19.05mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: NA

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon (Polyamide); Length:19.05mm; Width:19.05mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 04N9648
Product Name Cable Tie Mount; Mount Fixing Type Pro Power
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details