Protektive Pak Wire, Tri Rated, 328Ft, 100M, 1Mm2, Copper, Black; Jacket Material Pro Power CBBR0179

Description
WIRE, TRI RATED, 328FT, 100M, 1MM2, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
WIRE, TRI RATED, 328FT, 100M, 1MM2, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, Tri Rated, 328Ft, 100M, 1Mm2, Copper, Black; Jacket Material Pro Power - 60R4027 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Tri Rated, 328Ft, 100M, 1Mm2, Copper, Black; Jacket Material Pro Power
60R4027
Wire, Tri Rated, 328Ft, 100M, 1Mm2, Copper, Black; Jacket Material Pro Power 60R4027
WIRE, TRI RATED, 328FT, 100M, 1MM2, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:90°C RoHS Compliant: Yes

WIRE, TRI RATED, 328FT, 100M, 1MM2, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R4027
Product Name Wire, Tri Rated, 328Ft, 100M, 1Mm2, Copper, Black; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details