Protektive Pak Heat Shrink Tubing, 9.525Mm Id, Po, 26.25Ft; Shrink Ratio Pro Power CB11470

Description
HEAT SHRINK TUBING, 9.525MM ID, PO, 26.25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:26.3ft; Length - Metric:8m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9.525MM ID, PO, 26.25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:26.3ft; Length - Metric:8m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.525Mm Id, Po, 26.25Ft; Shrink Ratio Pro Power - 04N9748 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, 26.25Ft; Shrink Ratio Pro Power
04N9748
Heat Shrink Tubing, 9.525Mm Id, Po, 26.25Ft; Shrink Ratio Pro Power 04N9748
HEAT SHRINK TUBING, 9.525MM ID, PO, 26.25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:26.3ft; Length - Metric:8m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, 26.25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:26.3ft; Length - Metric:8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04N9748
Product Name Heat Shrink Tubing, 9.525Mm Id, Po, 26.25Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details