Protektive Pak Heat Shrink Tubing, 4.776Mm Id, Po, 39.35Ft; Shrink Ratio Pro Power CB11468

Description
HEAT SHRINK TUBING, 4.776MM ID, PO, 39.35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:39.4ft; Length - Metric:12m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 4.776MM ID, PO, 39.35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:39.4ft; Length - Metric:12m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.776Mm Id, Po, 39.35Ft; Shrink Ratio Pro Power - 04N9746 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.776Mm Id, Po, 39.35Ft; Shrink Ratio Pro Power
04N9746
Heat Shrink Tubing, 4.776Mm Id, Po, 39.35Ft; Shrink Ratio Pro Power 04N9746
HEAT SHRINK TUBING, 4.776MM ID, PO, 39.35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:39.4ft; Length - Metric:12m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.776MM ID, PO, 39.35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:39.4ft; Length - Metric:12m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04N9746
Product Name Heat Shrink Tubing, 4.776Mm Id, Po, 39.35Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
shrink tube - 029009N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Alfagomma® 1.14 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0294 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.14 inch (28.96 mm)
View Details