Protektive Pak Heat Shrink Tubing, 25.4Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power CB11464

Description
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power - 04N9742 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power
04N9742
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power 04N9742
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04N9742
Product Name Heat Shrink Tubing, 25.4Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-10MM-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details