Protektive Pak Heat Shrink Tubing, 3.175Mm Id, Po, Black, 49.2Ft; Shrink Ratio Pro Power CB11458

Description
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 49.2FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:49.2ft; Length - Metric:15m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 49.2FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:49.2ft; Length - Metric:15m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 49.2Ft; Shrink Ratio Pro Power - 04N9736 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 49.2Ft; Shrink Ratio Pro Power
04N9736
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 49.2Ft; Shrink Ratio Pro Power 04N9736
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 49.2FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:49.2ft; Length - Metric:15m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 49.2FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:49.2ft; Length - Metric:15m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04N9736
Product Name Heat Shrink Tubing, 3.175Mm Id, Po, Black, 49.2Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Tubing - 0021036038 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2345909 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0945 inch (2.4 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details