HEAT SHRINK TUBING, 2.388MM ID, PO, BLACK, 49.2FT/15M, BOXED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.388mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:49.2ft; Length - Metric:15m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 04N9735 |
| Product Name | Heat Shrink Tubing, 2.388Mm Id, Po, Black, 49.2Ft/15M, Boxed; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |