Protektive Pak Cable, Cat 6, Shielded, 100M; Cable Shielding Pro Power CAT6SHIELDED100M

Description
CABLE, CAT 6, SHIELDED, 100M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT 6, SHIELDED, 100M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat 6, Shielded, 100M; Cable Shielding Pro Power - 50AC4884 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 6, Shielded, 100M; Cable Shielding Pro Power
50AC4884
Cable, Cat 6, Shielded, 100M; Cable Shielding Pro Power 50AC4884
CABLE, CAT 6, SHIELDED, 100M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

CABLE, CAT 6, SHIELDED, 100M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC4884
Product Name Cable, Cat 6, Shielded, 100M; Cable Shielding Pro Power
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details