Protektive Pak Cable, Cat 6, Outdoor Use, 100M; Cable Shielding Pro Power CAT6OUTDOOR100M

Description
CABLE, CAT 6, OUTDOOR USE, 100M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT 6, OUTDOOR USE, 100M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat 6, Outdoor Use, 100M; Cable Shielding Pro Power - 50AC4883 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 6, Outdoor Use, 100M; Cable Shielding Pro Power
50AC4883
Cable, Cat 6, Outdoor Use, 100M; Cable Shielding Pro Power 50AC4883
CABLE, CAT 6, OUTDOOR USE, 100M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

CABLE, CAT 6, OUTDOOR USE, 100M; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC4883
Product Name Cable, Cat 6, Outdoor Use, 100M; Cable Shielding Pro Power
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details