Protektive Pak Cable, Cat6, Lszh, 305M; Cable Shielding Pro Power CAT6LOWSMZH

Description
CABLE, CAT6, LSZH, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:0.25mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Purple; No. of Max RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT6, LSZH, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:0.25mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Purple; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat6, Lszh, 305M; Cable Shielding Pro Power - 50AC4882 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat6, Lszh, 305M; Cable Shielding Pro Power
50AC4882
Cable, Cat6, Lszh, 305M; Cable Shielding Pro Power 50AC4882
CABLE, CAT6, LSZH, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:0.25mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Purple; No. of Max RoHS Compliant: Yes

CABLE, CAT6, LSZH, 305M; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:0.25mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Purple; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC4882
Product Name Cable, Cat6, Lszh, 305M; Cable Shielding Pro Power
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details