Protektive Pak Multipair Cable, Cat 6, 4Pairs, 1000Ft, 304.8M; Cable Shielding Pro Power CAT6305M

Description
MULTIPAIR CABLE, CAT 6, 4PAIRS, 1000FT, 304.8M; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey
Datasheet
Description
MULTIPAIR CABLE, CAT 6, 4PAIRS, 1000FT, 304.8M; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipair Cable, Cat 6, 4Pairs, 1000Ft, 304.8M; Cable Shielding Pro Power - 73M9465 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Cable, Cat 6, 4Pairs, 1000Ft, 304.8M; Cable Shielding Pro Power
73M9465
Multipair Cable, Cat 6, 4Pairs, 1000Ft, 304.8M; Cable Shielding Pro Power 73M9465
MULTIPAIR CABLE, CAT 6, 4PAIRS, 1000FT, 304.8M; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey

MULTIPAIR CABLE, CAT 6, 4PAIRS, 1000FT, 304.8M; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73M9465
Product Name Multipair Cable, Cat 6, 4Pairs, 1000Ft, 304.8M; Cable Shielding Pro Power
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 035687-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers