Protektive Pak Cable, Cat 6, Yellow, 305M; Cable Shielding Pro Power CAT6 YELLOW 305M

Description
CABLE, CAT 6, YELLOW, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. of Max RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT 6, YELLOW, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat 6, Yellow, 305M; Cable Shielding Pro Power - 42AC0687 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 6, Yellow, 305M; Cable Shielding Pro Power
42AC0687
Cable, Cat 6, Yellow, 305M; Cable Shielding Pro Power 42AC0687
CABLE, CAT 6, YELLOW, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. of Max RoHS Compliant: Yes

CABLE, CAT 6, YELLOW, 305M; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC0687
Product Name Cable, Cat 6, Yellow, 305M; Cable Shielding Pro Power
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

ZK2080-4100-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details