Protektive Pak Cable, Cat 6, Red, 305M; Cable Shielding Pro Power CAT6 RED 305M

Description
CABLE, CAT 6, RED, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Red; No. of Max RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT 6, RED, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Red; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat 6, Red, 305M; Cable Shielding Pro Power - 42AC0685 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 6, Red, 305M; Cable Shielding Pro Power
42AC0685
Cable, Cat 6, Red, 305M; Cable Shielding Pro Power 42AC0685
CABLE, CAT 6, RED, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Red; No. of Max RoHS Compliant: Yes

CABLE, CAT 6, RED, 305M; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Red; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC0685
Product Name Cable, Cat 6, Red, 305M; Cable Shielding Pro Power
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details