Protektive Pak Cable, Utp, Cat 5E, Yellow, 305M; Cable Shielding Pro Power CAT5EYELL305

Description
CABLE, UTP, CAT 5E, YELLOW, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes
Datasheet
Description
CABLE, UTP, CAT 5E, YELLOW, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Utp, Cat 5E, Yellow, 305M; Cable Shielding Pro Power - 50AC4877 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Utp, Cat 5E, Yellow, 305M; Cable Shielding Pro Power
50AC4877
Cable, Utp, Cat 5E, Yellow, 305M; Cable Shielding Pro Power 50AC4877
CABLE, UTP, CAT 5E, YELLOW, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes

CABLE, UTP, CAT 5E, YELLOW, 305M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Yellow; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC4877
Product Name Cable, Utp, Cat 5E, Yellow, 305M; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Cable Assembly - 48-100G0111-1.5-0CK0042 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Stability Cables - SP-185-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBC-C-S1WA9HS-K-5-N-B-LE5-PT-S10 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -5 to 60 C (23 to 140 F)
View Details