Protektive Pak Cable, Utp, Cat 5E, Outdoor Use, 100M; Cable Shielding Pro Power CAT5EOUTDOOR100M

Description
CABLE, UTP, CAT 5E, OUTDOOR USE, 100M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet
Description
CABLE, UTP, CAT 5E, OUTDOOR USE, 100M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Utp, Cat 5E, Outdoor Use, 100M; Cable Shielding Pro Power - 50AC4876 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Utp, Cat 5E, Outdoor Use, 100M; Cable Shielding Pro Power
50AC4876
Cable, Utp, Cat 5E, Outdoor Use, 100M; Cable Shielding Pro Power 50AC4876
CABLE, UTP, CAT 5E, OUTDOOR USE, 100M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; RoHS Compliant: Yes

CABLE, UTP, CAT 5E, OUTDOOR USE, 100M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC4876
Product Name Cable, Utp, Cat 5E, Outdoor Use, 100M; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Cable Assembly - 6013A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details