Protektive Pak Cable, Ca5E Outdoor Use, Hi Spec, 100M; Cable Shielding Pro Power CAT5EO/DHIGHSPEC100M

Description
CABLE, CA5E OUTDOOR USE, HI SPEC, 100M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet
Description
CABLE, CA5E OUTDOOR USE, HI SPEC, 100M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Ca5E Outdoor Use, Hi Spec, 100M; Cable Shielding Pro Power - 50AC4875 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ca5E Outdoor Use, Hi Spec, 100M; Cable Shielding Pro Power
50AC4875
Cable, Ca5E Outdoor Use, Hi Spec, 100M; Cable Shielding Pro Power 50AC4875
CABLE, CA5E OUTDOOR USE, HI SPEC, 100M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; RoHS Compliant: Yes

CABLE, CA5E OUTDOOR USE, HI SPEC, 100M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC4875
Product Name Cable, Ca5E Outdoor Use, Hi Spec, 100M; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details