Protektive Pak Cable, Utp, Cat 5E, Green, 305M; Cable Shielding Pro Power CAT5EGREEN305

Description
CABLE, UTP, CAT 5E, GREEN, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes
Datasheet
Description
CABLE, UTP, CAT 5E, GREEN, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Utp, Cat 5E, Green, 305M; Cable Shielding Pro Power - 74AC8332 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Utp, Cat 5E, Green, 305M; Cable Shielding Pro Power
74AC8332
Cable, Utp, Cat 5E, Green, 305M; Cable Shielding Pro Power 74AC8332
CABLE, UTP, CAT 5E, GREEN, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes

CABLE, UTP, CAT 5E, GREEN, 305M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC8332
Product Name Cable, Utp, Cat 5E, Green, 305M; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details