Protektive Pak Cable Tie, Steel, 260 X 4.6, 100Pk; Cable Tie Material Pro Power BU46-260

Description
CABLE TIE, STEEL, 260 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:260mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA
Datasheet
Description
CABLE TIE, STEEL, 260 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:260mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 260 X 4.6, 100Pk; Cable Tie Material Pro Power - 91Y4183 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 260 X 4.6, 100Pk; Cable Tie Material Pro Power
91Y4183
Cable Tie, Steel, 260 X 4.6, 100Pk; Cable Tie Material Pro Power 91Y4183
CABLE TIE, STEEL, 260 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:260mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA

CABLE TIE, STEEL, 260 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:260mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 91Y4183
Product Name Cable Tie, Steel, 260 X 4.6, 100Pk; Cable Tie Material Pro Power
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604751-9 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details