Protektive Pak Cable Ties; Cable Tie Material Pro Power BTP-8-YEL

Description
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 23N3688 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
23N3688
Cable Ties; Cable Tie Material Pro Power 23N3688
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 23N3688
Product Name Cable Ties; Cable Tie Material Pro Power
Length 8.75 inch (222 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details