Protektive Pak Cable Ties; Cable Tie Material Pro Power BTP-8-RED

Description
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Red RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 23N3687 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
23N3687
Cable Ties; Cable Tie Material Pro Power 23N3687
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Red RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 23N3687
Product Name Cable Ties; Cable Tie Material Pro Power
Length 8.75 inch (222 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details