Protektive Pak Cable Ties; Cable Tie Material Pro Power BTP-4-BLU

Description
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:101.6mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:101.6mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 32N1251 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
32N1251
Cable Ties; Cable Tie Material Pro Power 32N1251
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:101.6mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:101.6mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 32N1251
Product Name Cable Ties; Cable Tie Material Pro Power
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details