Protektive Pak Cable Ties; Cable Tie Material Pro Power BTN-6-WHT

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 23N3686 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
23N3686
Cable Ties; Cable Tie Material Pro Power 23N3686
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 23N3686
Product Name Cable Ties; Cable Tie Material Pro Power
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details