WIRE, 82FT, 25M, 0.5MM2, COPPER, RED; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Operating Temperature Max:180°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59M7357 |
| Product Name | Wire, 82Ft, 25M, 0.5Mm2, Copper, Red; Jacket Material Pro Power |
| Rated Temperature | 180 C (356 F) |