The Braid Sleeve, 50mm, Grey, 5m is a polyester expandable sleeving designed for mechanical protection of cables, wire harnesses, and industrial hoses. It features a standard flame-retardant material with a melt point of 240°C and an operating temperature range of -50°C to +150°C. The open weave construction allows for easy installation over bundles, accommodating bulky connectors. This product is RoHS compliant, ensuring it meets environmental standards. The sleeve can expand to at least 1.5 times its original size, providing flexibility in application.
BRAID SLEEVE, 50MM, GREY, 5M ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 68AH9139 |
| Product Name | Braid Sleeve, 50Mm, Grey, 5M Rohs Compliant Pro Power |
| Sleeving | Mesh / Braided Sleeving; Shrink Tubing |