Protektive Pak Cable Tie, Steel,coated,360 X 4.6, 100Pk; Cable Tie Material Pro Power BC46-360

Description
CABLE TIE, STEEL,COATED,360 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA
Datasheet
Description
CABLE TIE, STEEL,COATED,360 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel,coated,360 X 4.6, 100Pk; Cable Tie Material Pro Power - 91Y4175 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel,coated,360 X 4.6, 100Pk; Cable Tie Material Pro Power
91Y4175
Cable Tie, Steel,coated,360 X 4.6, 100Pk; Cable Tie Material Pro Power 91Y4175
CABLE TIE, STEEL,COATED,360 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA

CABLE TIE, STEEL,COATED,360 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 91Y4175
Product Name Cable Tie, Steel,coated,360 X 4.6, 100Pk; Cable Tie Material Pro Power
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details