Protektive Pak Ffc/fcp Flat Flex Jumper, 10 Conductor, 0.5Mm Pitch, 210Mm L; No. Of Conductors Pro Power AXO-00005

Description
FFC/FCP FLAT FLEX JUMPER, 10 CONDUCTOR, 0.5MM PITCH, 210MM L; No. of Conductors:10Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FFC/FCP FLAT FLEX JUMPER, 10 CONDUCTOR, 0.5MM PITCH, 210MM L; No. of Conductors:10Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fcp Flat Flex Jumper, 10 Conductor, 0.5Mm Pitch, 210Mm L; No. Of Conductors Pro Power - 59M7307 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fcp Flat Flex Jumper, 10 Conductor, 0.5Mm Pitch, 210Mm L; No. Of Conductors Pro Power
59M7307
Ffc/fcp Flat Flex Jumper, 10 Conductor, 0.5Mm Pitch, 210Mm L; No. Of Conductors Pro Power 59M7307
FFC/FCP FLAT FLEX JUMPER, 10 CONDUCTOR, 0.5MM PITCH, 210MM L; No. of Conductors:10Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Color:Grey RoHS Compliant: Yes

FFC/FCP FLAT FLEX JUMPER, 10 CONDUCTOR, 0.5MM PITCH, 210MM L; No. of Conductors:10Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59M7307
Product Name Ffc/fcp Flat Flex Jumper, 10 Conductor, 0.5Mm Pitch, 210Mm L; No. Of Conductors Pro Power
Cable Length 0.6890 ft (2.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SF-292-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details