SCS Labels, Stickers, Decals - Preprinted ALABEL

Description
"LABEL ESD/STATC 2.5""X1.88"" 500PC"
Request a Quote Datasheet
Description
"LABEL ESD/STATC 2.5""X1.88"" 500PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - ALABEL-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
ALABEL-ND
Labels, Stickers, Decals - Preprinted ALABEL-ND
"LABEL ESD/STATC 2.5""X1.88"" 500PC"

"LABEL ESD/STATC 2.5""X1.88"" 500PC"

Buy Now Datasheet
Label, Esd Warning, 47.8 X 63.5Mm; Label Type Scs - 28Y4414 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Warning, 47.8 X 63.5Mm; Label Type Scs
28Y4414
Label, Esd Warning, 47.8 X 63.5Mm; Label Type Scs 28Y4414
LABEL, ESD WARNING, 47.8 X 63.5MM; Label Type:Warning; Label Height:63.5mm; Label Width:47.63mm; Label Diameter:-; Label Material:Paper; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, ESD WARNING, 47.8 X 63.5MM; Label Type:Warning; Label Height:63.5mm; Label Width:47.63mm; Label Diameter:-; Label Material:Paper; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number ALABEL-ND 28Y4414
Product Name Labels, Stickers, Decals - Preprinted Label, Esd Warning, 47.8 X 63.5Mm; Label Type Scs
Features Adhesive Backed; Tamper Evident
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 2267869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details