SCS Tape AISLETAPE54

Description
"Marking - Printed Tape Adhesive Yellow, Black Print 3.00"" (76.20mm) X 54' (16.5m) 18 yds"
Request a Quote Datasheet
Description
"Marking - Printed Tape Adhesive Yellow, Black Print 3.00"" (76.20mm) X 54' (16.5m) 18 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - SCP639-ND - DigiKey
Thief River Falls, MN, United States
"Marking - Printed Tape Adhesive Yellow, Black Print 3.00"" (76.20mm) X 54' (16.5m) 18 yds"

"Marking - Printed Tape Adhesive Yellow, Black Print 3.00"" (76.20mm) X 54' (16.5m) 18 yds"

Buy Now Datasheet
Aisle Marking Tape; Tape Type Scs - 39M5839 - Newark, An Avnet Company
Chicago, IL, United States
Aisle Marking Tape; Tape Type Scs
39M5839
Aisle Marking Tape; Tape Type Scs 39M5839
AISLE MARKING TAPE; Tape Type:Marking; Tape Colour:Yellow, Black; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:54ft; Roll Length - Metric:16.5m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes

AISLE MARKING TAPE; Tape Type:Marking; Tape Colour:Yellow, Black; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:54ft; Roll Length - Metric:16.5m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number SCP639-ND 39M5839
Product Name Tape Aisle Marking Tape; Tape Type Scs
Color Yellow, Black Print
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details